Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.69
|
119
in stock
|
Buy Now | |
Distrelec
from US$4.79
|
400
in stock
|
Buy Now | |
RS Americas
from US$5.28
|
150
in stock
|
Buy Now | |
Conrad
from US$5.12
|
125
in stock
|
Buy Now | |
Newark Electronics
from US$3.41
|
119
in stock
|
Buy Now | |
element14
from US$4.43
|
119
in stock
|
Buy Now | |
RS
from US$5.43
|
-
|
Buy Now |
No. of Contacts | 3Contacts |
---|---|
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Colour | Black |
Connector Type | DIN Audio |
Lumberg Connect GmbH DIN Connector, 4A, 60VAC, 3 Poles, Plug | Distrelec |
DIN Plug, Straight, Shielded, Bayonet Lock, Metal, Bend Protection, Solder Term | Lumberg 0132 03 | RS Americas |
DIN-plug according to DIN 45321, compatible to IEC 60130-9. for Signal- and low load current by 4 A.Applications:Building technology (heating system), automation technology (control), computer technology (PC plug-in cards). | Conrad |
Din Audio/Video Connector, Plug, 3, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant: Yes |Lumberg 0132 03 | Newark Electronics |
PLUG, FREE, DIN, BAYONET, 3WAY | element14 |
DIN plug, 3-pin, 4A, bayonet lock, cable | RS |
Where can I find additional details, specifications and documents for a 0132 03?
Additional datasheets, footprints and schematics for 0132 03 are listed on our Part Details page. You can also find images and similar parts to 0132 03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0132 03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0132 03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0132 03 fall under?
The 0132 03 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0132 03 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0132 03 you can contact the distributor directly for product support, shipping queries etc.
Is the 0132 03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0132 03 have stock available?
Authorised distributors including Distrelec, RS Americas, Conrad, Newark Electronics and element14 have stock available or on a lead time for 0132 03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0132 03 often in real-time on the comparison pages.
What if I can't find stock of 0132 03?
You can fill out our help required form which you can use to request a quote for 0132 03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.