Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
013133-000,
1190103-8 |
Plating Material | Nickel |
---|---|
Panel Gasket | Without |
Preloaded | Yes |
Circuit Identification Feature | Without |
Flange | With |
Mating Hardware | Jackscrew |
Option | 90° Post |
Packaging Quantity | 1 |
Packaging Method | Package |
Boxmount | Yes |
Product Type | Connector |
Shell Size | 25.4 [1] |
Connector Style | Receptacle |
Housing Type | Stacking Hole |
Termination Post Length | .64mm, .25in |
Conn MTC Modular Connector PL Solder ST Thru-Hole | Avnet America |
Rack & Panel Connectors MTC100-BJ1-P23 | Sager |
Where can I find additional details, specifications and documents for a 013133-000?
Additional datasheets, footprints and schematics for 013133-000 are listed on our Part Details page. You can also find images and similar parts to 013133-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 013133-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 013133-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 013133-000 fall under?
The 013133-000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 013133-000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 013133-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 013133-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 013133-000 have stock available?
Authorised distributors including Avnet America, Sager, Farnell and Avnet Abacus have stock available or on a lead time for 013133-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 013133-000 often in real-time on the comparison pages.
What if I can't find stock of 013133-000?
You can fill out our help required form which you can use to request a quote for 013133-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.