01-282.025 Switches, Relays & Solenoids by EAO

SWITCH PUSHBUTTON DPDT 5A 250V

Status: Unknown
Series: 01 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$46.30

Distributor Stock
Logo for Farnell
Farnell
from US$61.49
12
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$57.32
12
in stock
Buy Now
Logo for element14
element14
from US$46.30
12
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$55.12
-
Buy Now
Logo for Sager
Sager
from US$46.31
-
Buy Now

Specifications

Product Range 01 Series
Contact Configuration DPDT
Switch Operation On
Contact Current Max 5A
Contact Voltage AC Nom 250V
Illumination Color -
Contact Voltage DC Nom 250V
Collar Shape Square

Alternative Descriptions

Switch, Pushbutton, Dpdt, 5A, 250V | Newark Electronics
SWITCH, PUSHBUTTON, DPDT, 5A, 250V | element14
Pushbutton Actuator,2NC+2NO, MAINT, Sq,18x18mm, Illuminative, Gold,5A,250VAC, Solder | EAO 01-282.025 | RS Americas
Pushbutton Switches LIGHTED PSHBUTN SQ MNT BLK SLGP SLDR | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 01-282.025?

Additional datasheets, footprints and schematics for 01-282.025 are listed on our Part Details page. You can also find images and similar parts to 01-282.025 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 01-282.025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01-282.025 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 01-282.025 fall under?

The 01-282.025 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 01-282.025 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 01-282.025 you can contact the distributor directly for product support, shipping queries etc.

Is the 01-282.025 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 01-282.025 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for 01-282.025.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 01-282.025 often in real-time on the comparison pages.

What if I can't find stock of 01-282.025?

You can fill out our help required form which you can use to request a quote for 01-282.025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay