Status: | Unknown |
---|---|
Series: | 125 Series |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.18
|
1,152
in stock
|
Buy Now | |
Future Electronics
from US$1.53
|
4,011
in stock
|
Buy Now | |
element14
from US$1.80
|
1,152
in stock
|
Buy Now | |
CoreStaff
from US$1.89
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$1.77
|
76
in stock
|
Buy Now | |
Distrelec
from US$2.39
|
40
in stock
|
Buy Now | |
Rutronik
from US$0.96
|
-
|
Buy Now | |
TTI Europe
from US$1.03
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Clip |
---|---|
Fuse Current | 20A |
Fuse Size Held | 13/32" 10mm |
Holder Terminals | Pin |
No. of Fuses | 1Fuses |
Product Range | 125 Series |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
Approval Category | UL Recognised |
Body Length | 11.4mm |
Fuse Size Code | Midget |
Fuse Size Imperial | 13/32" x 1-1/2" |
30 A 250 V ╪ 13/32 inch Clip Ear Beryllium Copper Solder Lug Fuseholder | Future Electronics |
FUSE CLIPS, PCB, FOR 10.3MM FUSES | element14 |
Fuse Clip, 10.3 X 38Mm, Rivet/Eyelet | Newark Electronics |
Littelfuse Fuse Clip 10 x 38 mm 250V 30A Tin-Plated Copper Board Mount | Distrelec |
Midget CLIP SPF/KLKD | Rutronik |
FUSE CLIP | TTI Europe |
Where can I find additional details, specifications and documents for a 01250003H?
Additional datasheets, footprints and schematics for 01250003H are listed on our Part Details page. You can also find images and similar parts to 01250003H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01250003H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01250003H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01250003H fall under?
The 01250003H is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01250003H when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01250003H you can contact the distributor directly for product support, shipping queries etc.
Is the 01250003H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01250003H have stock available?
Authorised distributors including Future Electronics, element14, Farnell, CoreStaff and Newark Electronics have stock available or on a lead time for 01250003H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01250003H often in real-time on the comparison pages.
What if I can't find stock of 01250003H?
You can fill out our help required form which you can use to request a quote for 01250003H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.