Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
External Height - Imperial | 2.54" |
---|---|
External Height - Metric | 64.5mm |
External Width - Imperial | 1.65" |
External Width - Metric | 42mm |
External Depth - Imperial | 1.5" |
External Depth - Metric | 38mm |
RoHS Compliant | Yes |
Electronic hygrostat, 12-48Vdc 40-90 RH | RS |
Humidity Controller, 40-90 %rh, 48V | Newark Electronics |
Where can I find additional details, specifications and documents for a 01245.2-00?
Additional datasheets, footprints and schematics for 01245.2-00 are listed on our Part Details page. You can also find images and similar parts to 01245.2-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01245.2-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01245.2-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01245.2-00 fall under?
The 01245.2-00 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Humidity Controllers.
Can I view similar or alternative parts?
You can view similar parts to 01245.2-00 when available in the Humidity Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01245.2-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 01245.2-00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 01245.2-00 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 01245.2-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01245.2-00 often in real-time on the comparison pages.
What if I can't find stock of 01245.2-00?
You can fill out our help required form which you can use to request a quote for 01245.2-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.