Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$356.53
Distributor | Stock | ||
---|---|---|---|
Newark
from US$356.53
|
No stock
|
Buy Now |
External Height - Imperial | 3" |
---|---|
External Height - Metric | 76.2mm |
External Width - Imperial | 2.4" |
External Width - Metric | 60mm |
External Depth - Imperial | 1.7" |
External Depth - Metric | 43mm |
RoHS Compliant | Yes |
Humidity Controller, 50-90 %rh, 48V | Newark Electronics |
Where can I find additional details, specifications and documents for a 01231.1-00?
Additional datasheets, footprints and schematics for 01231.1-00 are listed on our Part Details page. You can also find images and similar parts to 01231.1-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01231.1-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01231.1-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01231.1-00 fall under?
The 01231.1-00 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Humidity Controllers.
Can I view similar or alternative parts?
You can view similar parts to 01231.1-00 when available in the Humidity Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01231.1-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 01231.1-00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 01231.1-00 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 01231.1-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01231.1-00 often in real-time on the comparison pages.
What if I can't find stock of 01231.1-00?
You can fill out our help required form which you can use to request a quote for 01231.1-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.