01231.0-00 Enclosure, Rack & Cabinet Accessories by STEGO Elektrotechnik

HUMIDITY CONTROLLER, 50-90 %RH, 240V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$276.35

Distributor Stock
Logo for Farnell
Farnell
from US$324.45
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$310.23
-
Buy Now
Logo for element14
element14
from US$276.35
-
Buy Now

Specifications

External Height - Imperial 3"
External Height - Metric 76.2mm
External Width - Imperial 2.4"
External Width - Metric 60mm
External Depth - Imperial 1.7"
External Depth - Metric 43mm
RoHS Compliant Yes

Alternative Descriptions

Humidity Controller, 50-90 %rh, 240V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 01231.0-00?

Additional datasheets, footprints and schematics for 01231.0-00 are listed on our Part Details page. You can also find images and similar parts to 01231.0-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 01231.0-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01231.0-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 01231.0-00 fall under?

The 01231.0-00 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Humidity Controllers.

Can I view similar or alternative parts?

You can view similar parts to 01231.0-00 when available in the Humidity Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 01231.0-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 01231.0-00 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 01231.0-00 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 01231.0-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 01231.0-00 often in real-time on the comparison pages.

What if I can't find stock of 01231.0-00?

You can fill out our help required form which you can use to request a quote for 01231.0-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay