Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$84.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$123.53
|
162
in stock
|
Buy Now | |
Newark Electronics
from US$163.24
|
216
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$84.93
|
70
in stock
|
Buy Now | |
element14
from US$176.72
|
54
in stock
|
Buy Now | |
Farnell
from US$149.88
|
54
in stock
|
Buy Now | |
Distrelec
from US$144.92
|
7
in stock
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
External Height - Imperial | 3" |
---|---|
External Height - Metric | 77mm |
External Width - Imperial | 2.4" |
External Width - Metric | 60mm |
External Depth - Imperial | 1.7" |
External Depth - Metric | 43mm |
Moisture Removal Rate | - |
Operating Voltage | 240VAC |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Humidity Controller, 50-90 %rh, 240V | Newark Electronics |
Electronic hygrotherm, 100-240V 0-60degC | RS |
Sensor: temperature and humidity | Transfer Multisort Elektronik |
HYGROTHERM, ELECTRONIC | element14 |
STEGO Hygrostat ETF, 50...90 % rF, AC 240 V, 5 (1.6) A, DC 30 W, 0 ... 60 °C | Distrelec |
Where can I find additional details, specifications and documents for a 01230.0-00?
Additional datasheets, footprints and schematics for 01230.0-00 are listed on our Part Details page. You can also find images and similar parts to 01230.0-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01230.0-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01230.0-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01230.0-00 fall under?
The 01230.0-00 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 01230.0-00 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01230.0-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 01230.0-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01230.0-00 have stock available?
Authorised distributors including Newark Electronics, RS, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 01230.0-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01230.0-00 often in real-time on the comparison pages.
What if I can't find stock of 01230.0-00?
You can fill out our help required form which you can use to request a quote for 01230.0-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.