Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$70.46
External Height - Imperial | 2.6" |
---|---|
External Height - Metric | 66mm |
External Width - Imperial | 2" |
External Width - Metric | 50mm |
External Depth - Imperial | 1.5" |
External Depth - Metric | 38mm |
RoHS Compliant | Yes |
Hygrostat, Mechanical, Light Grey, Ip20 | Newark Electronics |
Sensor: hygrostat | Transfer Multisort Elektronik |
STEGO Hygrostat 35...95 % rF 1 Change-Over (CO) | Distrelec |
Where can I find additional details, specifications and documents for a 01220.0-00?
Additional datasheets, footprints and schematics for 01220.0-00 are listed on our Part Details page. You can also find images and similar parts to 01220.0-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01220.0-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01220.0-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01220.0-00 fall under?
The 01220.0-00 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Humidity Controllers.
Can I view similar or alternative parts?
You can view similar parts to 01220.0-00 when available in the Humidity Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01220.0-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 01220.0-00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 01220.0-00 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 01220.0-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01220.0-00 often in real-time on the comparison pages.
What if I can't find stock of 01220.0-00?
You can fill out our help required form which you can use to request a quote for 01220.0-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.