0121 03 Audio & Video Connectors & Adapters by Lumberg

SOCKET FREE DIN 3WAY

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.87

Distributor Stock
Logo for Farnell
Farnell
from US$2.87
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$468.51
-
Buy Now
Logo for Avnet America
Avnet America
from US$428.60
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.45
-
Buy Now

Specifications

No. of Contacts 3Contacts
Gender Jack
Connector Mounting Cable Mount
Contact Termination Solder
Contact Plating Silver Plated Contacts
Connector Body Material Plastic Body
Product Range -
SVHC Lead (15-Jan-2019)
Connector Colour Black
Connector Type DIN Audio

Alternative Descriptions

DIN Socket, Straight, Shielded, Metal Housing, Bend Protection, Solder Terminals | Lumberg 0121 03 | RS Americas
SOCKET, FREE, DIN, 3WAY | Farnell


01-2103 Switches by Elma Electronic UK

SWITCH 2 POLE 10 POS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Switch Positions 10 Position
No. of Poles 2 Pole
Angle of Throw 36°
Contact Current AC Max -
Contact Voltage AC Max -
Product Range -
Illumination Non Illuminated
Contact Current DC Max 2A
Contact Voltage DC Max 42V
SVHC No SVHC (15-Jan-2018)
Contact Resistance 10mohm
Dielectric Strength VDC 500V
Insulation Resistance 1000000Mohm
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Shaft Diameter 4mm

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0121 03?

Additional datasheets, footprints and schematics for 0121 03 are listed on our Part Details page. You can also find images and similar parts to 0121 03 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0121 03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0121 03 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0121 03 fall under?

The 0121 03 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.

Can I view similar or alternative parts?

You can view similar parts to 0121 03 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0121 03 you can contact the distributor directly for product support, shipping queries etc.

Is the 0121 03 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0121 03 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 0121 03.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0121 03 often in real-time on the comparison pages.

What if I can't find stock of 0121 03?

You can fill out our help required form which you can use to request a quote for 0121 03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay