Status: | Unknown |
---|---|
Series: | 121 Series |
RoHS: | Unknown |
Fuse Holder Type | Cartridge Fuse Clip |
---|---|
Fuse Current | 30A |
Fuse Size Held | 1/4" x 1-1/4" 6.3mm x 32mm 3AG |
Holder Terminals | Screw |
No. of Fuses | 1Fuses |
Product Range | 121 Series |
Fuse Clip, 3AG Fuses, Panel Mount, 30 A (Max.) | Littelfuse 01210002Z | RS Americas |
Cartridge Fuse Clip, 30A/250V, Screw | Newark Electronics |
CARTRIDGE FUSE CLIP, 30A/250V, SCREW | element14 |
Fuse Clip | RS |
Where can I find additional details, specifications and documents for a 01210002Z?
Additional datasheets, footprints and schematics for 01210002Z are listed on our Part Details page. You can also find images and similar parts to 01210002Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01210002Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01210002Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01210002Z fall under?
The 01210002Z is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01210002Z when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01210002Z you can contact the distributor directly for product support, shipping queries etc.
Is the 01210002Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01210002Z have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 01210002Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01210002Z often in real-time on the comparison pages.
What if I can't find stock of 01210002Z?
You can fill out our help required form which you can use to request a quote for 01210002Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.