Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Screw |
Rated Current | 6.3A |
Rated Voltage | 630V |
Fuse Size Held | 5mm x 20mm 5mm x 25mm |
Product Range | - |
Colour | Grey/Light Blue |
Connector Mounting | DIN Rail Mount |
External Length / Height | 52mm |
External Width | 54mm |
Pitch Spacing | 8mm |
Voltage Rating VAC | 750V |
Wire Area Size Max | 4mm² |
Wire Area Size Min | 0.5mm² |
Terminal Block, Fused, 2Pos, 12Awg | Newark Electronics |
TERMINAL BLOCK, FUSED, 2POS, 12AWG | element14 |
Where can I find additional details, specifications and documents for a 011565907?
Additional datasheets, footprints and schematics for 011565907 are listed on our Part Details page. You can also find images and similar parts to 011565907 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 011565907 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 011565907 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 011565907 fall under?
The 011565907 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 011565907 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 011565907 you can contact the distributor directly for product support, shipping queries etc.
Is the 011565907 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 011565907 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 011565907.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 011565907 often in real-time on the comparison pages.
What if I can't find stock of 011565907?
You can fill out our help required form which you can use to request a quote for 011565907 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.