Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Screw |
Rated Current | 6.3A |
Rated Voltage | 630V |
Fuse Size Held | 5mm x 20mm 5mm x 25mm |
Product Range | - |
Colour | Grey |
Connector Mounting | DIN Rail Mount |
Pitch Spacing | 8mm |
Wire Area Size Max | 4mm² |
Wire Area Size Min | 0.5mm² |
Working Voltage | 600V |
Standard Terminal Block | Newark Electronics |
TERMINAL BLOCK, FUSED, 2POS, 12AWG | Farnell |
Where can I find additional details, specifications and documents for a 011565725?
Additional datasheets, footprints and schematics for 011565725 are listed on our Part Details page. You can also find images and similar parts to 011565725 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 011565725 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 011565725 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 011565725 fall under?
The 011565725 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 011565725 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 011565725 you can contact the distributor directly for product support, shipping queries etc.
Is the 011565725 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 011565725 have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for 011565725.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 011565725 often in real-time on the comparison pages.
What if I can't find stock of 011565725?
You can fill out our help required form which you can use to request a quote for 011565725 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.