Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.04
|
No stock
|
Buy Now |
Supply Voltage | 18V |
---|---|
Lamp Base Type | Bi-Pin |
Bulb Size | T-1 (3mm) |
MSCP | 0.01 |
Average Bulb Life | 5000h |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Rating | 0.026A |
External Length / Height | 9.65mm |
LED / Lamp Size | T1 |
Lead Length | 6.4mm |
Lead Spacing | 2.54mm |
Operating life Time | 5000h |
Power Rating | 470mW |
Total Light Output | 1.9lm |
Voltage Rating | 18V |
Voltage Rating VAC | 18V |
LAMP, BI-PIN, T1, 18V, 0.47W | Farnell |
Where can I find additional details, specifications and documents for a 01145200?
Additional datasheets, footprints and schematics for 01145200 are listed on our Part Details page. You can also find images and similar parts to 01145200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01145200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01145200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01145200 fall under?
The 01145200 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 01145200 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01145200 you can contact the distributor directly for product support, shipping queries etc.
Is the 01145200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01145200 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 01145200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01145200 often in real-time on the comparison pages.
What if I can't find stock of 01145200?
You can fill out our help required form which you can use to request a quote for 01145200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.