Status: | Unknown |
---|---|
Series: | 111 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.06
|
163,640
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
24,759
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
16,856
in stock
|
Buy Now | |
element14
from US$0.07
|
16,856
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
2,277
in stock
|
Buy Now | |
CoreStaff
from US$0.10
|
1,640
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
757
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
RS
from US$0.09
|
-
|
Buy Now | |
Farnell
from US$0.09
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Clip |
---|---|
Fuse Current | 10A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
Product Range | 111 Series |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
SVHC | No SVHC (12-Jan-2017) |
0.27 mm Spring Brass Tin PCB Mount Cartridge Fuse Clip | Future Electronics |
Fuse Holder, 5 X 20Mm, Pcb Mount | Newark Electronics |
FUSE CLIP 10AMP 250V | TTI Europe |
Fuse clips | Transfer Multisort Elektronik |
111 Spring Brass PCB Mount Fuse Clip For 2AG mm, 4.5 to 5 mm Cartridge Fuse | Littelfuse 01110501Z | RS Americas |
Clip 2AG 5x20 Beryllium Coppe | Rutronik |
Fuse Clip | RS |
CARTRIDGE FUSE CLIP, 5X20MM, 10A, 250V | Farnell |
Where can I find additional details, specifications and documents for a 01110501Z?
Additional datasheets, footprints and schematics for 01110501Z are listed on our Part Details page. You can also find images and similar parts to 01110501Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01110501Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01110501Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01110501Z fall under?
The 01110501Z is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01110501Z when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01110501Z you can contact the distributor directly for product support, shipping queries etc.
Is the 01110501Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01110501Z have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for 01110501Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01110501Z often in real-time on the comparison pages.
What if I can't find stock of 01110501Z?
You can fill out our help required form which you can use to request a quote for 01110501Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.