Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stripping Capacity AWG | - |
---|---|
Stripping Capacity Metric | 0.75mm to 10mm |
For Use With | UTP & STP Network Cables |
Product Range | - |
Colour | Red |
Stripping Capacity | 10mm² |
Wire Area Size Max | 10mm² |
Wire Area Size Min | 0.75mm² |
Where can I find additional details, specifications and documents for a 010/UNI/AR?
Additional datasheets, footprints and schematics for 010/UNI/AR are listed on our Part Details page. You can also find images and similar parts to 010/UNI/AR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 010/UNI/AR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 010/UNI/AR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 010/UNI/AR fall under?
The 010/UNI/AR is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to 010/UNI/AR when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 010/UNI/AR you can contact the distributor directly for product support, shipping queries etc.
Is the 010/UNI/AR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 010/UNI/AR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 010/UNI/AR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 010/UNI/AR often in real-time on the comparison pages.
What if I can't find stock of 010/UNI/AR?
You can fill out our help required form which you can use to request a quote for 010/UNI/AR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.