Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.72
|
154
in stock
|
Buy Now | |
Distrelec
from US$4.41
|
203
in stock
|
Buy Now | |
Newark Electronics
from US$2.80
|
154
in stock
|
Buy Now | |
element14
from US$3.56
|
154
in stock
|
Buy Now | |
RS Americas
from US$4.35
|
52
in stock
|
Buy Now | |
RS
from US$3.52
|
-
|
Buy Now | |
Rapid Electronics
from US$3.73
|
-
|
Buy Now |
No. of Contacts | 4Contacts |
---|---|
Gender | Jack |
Connector Mounting | Panel Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | DIN Audio |
Lumberg Connect GmbH DIN Connector, 4A, 60VAC, 4 Poles, Socket | Distrelec |
Din Audio/Video Connector, Socket, 4, Panel Mount, Plastic Body, Silver Plated Contacts Rohs Compliant: Yes |Lumberg 0107 04 | Newark Electronics |
SOCKET, CHASSIS, DIN, BAYONET, 4WAY | element14 |
DIN Socket Shielded Bayonet Lock Metal Housing Flange Solder Terminals | Lumberg 0107 04 | RS Americas |
DIN chassis socket, 4-pin, 4A, bayonet l | RS |
Lumberg 0107 04 4 Pin DIN Female Chassis Socket DIN 41524 Bayonet Lock Flanged | Rapid Electronics |
Where can I find additional details, specifications and documents for a 0107 04?
Additional datasheets, footprints and schematics for 0107 04 are listed on our Part Details page. You can also find images and similar parts to 0107 04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0107 04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0107 04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0107 04 fall under?
The 0107 04 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0107 04 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0107 04 you can contact the distributor directly for product support, shipping queries etc.
Is the 0107 04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0107 04 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 0107 04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0107 04 often in real-time on the comparison pages.
What if I can't find stock of 0107 04?
You can fill out our help required form which you can use to request a quote for 0107 04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.