Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$32.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$32.02
|
No stock
|
Buy Now | |
Rapid Electronics
from US$36.98
|
36
in stock
|
Buy Now | |
Conrad
from US$33.74
|
36
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$32.12
|
4
in stock
|
Buy Now | |
RS
from US$43.20
|
-
|
Buy Now | |
Newark Electronics
from US$41.87
|
-
|
Buy Now | |
element14
from US$55.89
|
-
|
Buy Now |
Plier Style | Combination |
---|---|
Jaw Opening Max | - |
Overall Length | 160mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Copper Wire Cutting Capacity | 2mm |
Handle Type | Insulated with Two Colour Dual Component |
Hard Wire Cutting Capacity | 1.5mm |
Jaw Type | Combination |
Length | 160mm |
Weight | 200g |
Knipex 01 06 160 VDE Combination Pliers 160mm | Rapid Electronics |
For the most demanding applications. With grip zones for flat and round material for a versatile use With cutting edges for soft and hard wire and piano wire. Long cutting for thicker cables. Induction hardened blades. Blade hardness approx. 64 HRC Especially wear-resistant gripping jaws, Hardness of grip jaws approx. 53 HRC. Chrome-vanadium high speed steel, forged, oil-hardened multi-levelThis text is machine translated. | Conrad |
Pliers | Transfer Multisort Elektronik |
KNIPEX 01 06 160 Combination Pliers Chro | RS |
Combination Plier | Newark Electronics |
Where can I find additional details, specifications and documents for a 01 06 160?
Additional datasheets, footprints and schematics for 01 06 160 are listed on our Part Details page. You can also find images and similar parts to 01 06 160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01 06 160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01 06 160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01 06 160 fall under?
The 01 06 160 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 01 06 160 when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01 06 160 you can contact the distributor directly for product support, shipping queries etc.
Is the 01 06 160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01 06 160 have stock available?
Authorised distributors including Rapid Electronics, Conrad, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for 01 06 160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01 06 160 often in real-time on the comparison pages.
What if I can't find stock of 01 06 160?
You can fill out our help required form which you can use to request a quote for 01 06 160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.