Status: | Unknown |
---|---|
Series: | 105 Series |
RoHS: | Unknown |
Fuse Holder Type | Cartridge Fuse Clip |
---|---|
Fuse Current | 15A |
Fuse Size Held | 13/32" 10mm |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
Product Range | 105 Series |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
105 Series 15 A 250 V ╪ 13/32 inch Ear Style Cartridge Fuse Clip | Future Electronics |
Fuse Holder | Newark Electronics |
FUSE CLIP 15AMP 120V | TTI Europe |
Where can I find additional details, specifications and documents for a 01050003H?
Additional datasheets, footprints and schematics for 01050003H are listed on our Part Details page. You can also find images and similar parts to 01050003H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01050003H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01050003H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01050003H fall under?
The 01050003H is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01050003H when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01050003H you can contact the distributor directly for product support, shipping queries etc.
Is the 01050003H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01050003H have stock available?
Authorised distributors including Future Electronics, Newark Electronics and TTI Europe have stock available or on a lead time for 01050003H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01050003H often in real-time on the comparison pages.
What if I can't find stock of 01050003H?
You can fill out our help required form which you can use to request a quote for 01050003H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.