Status: | Unknown |
---|---|
Series: | 63 Series |
RoHS: | Unknown |
Product Range | 63 Series |
---|---|
Gender | Receptacle |
No. of Positions | - |
Pitch Spacing | - |
For Use With | 6.3mm Receptacle Tab Terminals |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Cover |
Colour | Clear |
Connector Body Material | Nylon (Polyamide) Body |
Contact Gender | Socket |
External Width | 6.3mm |
Material | PA66 |
Crimp terminal post fit 250 boot | RS |
6.3Mm Receptacle Terminal Cover | Newark Electronics |
HOUSING FOR STO 6.3MM | TTI Europe |
Where can I find additional details, specifications and documents for a 01022-250?
Additional datasheets, footprints and schematics for 01022-250 are listed on our Part Details page. You can also find images and similar parts to 01022-250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01022-250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01022-250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01022-250 fall under?
The 01022-250 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 01022-250 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01022-250 you can contact the distributor directly for product support, shipping queries etc.
Is the 01022-250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01022-250 have stock available?
Authorised distributors including element14, RS, Newark Electronics, TTI Europe and Farnell have stock available or on a lead time for 01022-250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01022-250 often in real-time on the comparison pages.
What if I can't find stock of 01022-250?
You can fill out our help required form which you can use to request a quote for 01022-250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.