Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 6.3V |
Ceramic Capacitor Case | 01005 ^0402 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | - |
MSL | MSL 1 - Unlimited |
Capacitor Ceramic 0.01Uf, 6.3V, X5R, 10%, 1005 | Newark Electronics |
1005 10000 pF 6.3 V ▒10% Tolerance X5R Dielectric Ceramic Chip Capacitor | Future Electronics |
Capacitor, SMD, MultiLayer Ceramic (MLCC), 01005 Case, 6.3Vdc, X5R, 10000pF, ±10%, ø7"T/R | Avnet America |
32T8877 | element14 |
CERAMIC CAPACITOR 0.01UF, 6.3V, X5R, 10%, 1005 | Farnell |
Where can I find additional details, specifications and documents for a 01016D103KAT2A?
Additional datasheets, footprints and schematics for 01016D103KAT2A are listed on our Part Details page. You can also find images and similar parts to 01016D103KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01016D103KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01016D103KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01016D103KAT2A fall under?
The 01016D103KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 01016D103KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01016D103KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 01016D103KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01016D103KAT2A have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 01016D103KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01016D103KAT2A often in real-time on the comparison pages.
What if I can't find stock of 01016D103KAT2A?
You can fill out our help required form which you can use to request a quote for 01016D103KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.