01012.0-21 Enclosure, Rack & Cabinet Accessories by STEGO Elektrotechnik

ELECTRONIC HYGROSTAT, 3.7X2.1X1.7IN, 56V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$60.12

Distributor Stock
Logo for Farnell
Farnell
from US$390.69
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$60.12
4
in stock
Buy Now
Logo for element14
element14
from US$269.65
4
in stock
Buy Now

Specifications

External Height - Imperial 3.7"
External Height - Metric 94mm
External Width - Imperial 2.1"
External Width - Metric 53mm
External Depth - Imperial 1.7"
External Depth - Metric 44mm

Alternative Descriptions

Electronic Hygrostat, 3.7X2.1X1.7In, 56V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 01012.0-21?

Additional datasheets, footprints and schematics for 01012.0-21 are listed on our Part Details page. You can also find images and similar parts to 01012.0-21 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 01012.0-21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01012.0-21 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 01012.0-21 fall under?

The 01012.0-21 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Humidity Controllers.

Can I view similar or alternative parts?

You can view similar parts to 01012.0-21 when available in the Humidity Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 01012.0-21 you can contact the distributor directly for product support, shipping queries etc.

Is the 01012.0-21 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 01012.0-21 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 01012.0-21.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 01012.0-21 often in real-time on the comparison pages.

What if I can't find stock of 01012.0-21?

You can fill out our help required form which you can use to request a quote for 01012.0-21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay