01001.0-01 Control Gear & Switch Gear by STEGO Elektrotechnik

ELECTRONIC RELAY, 16A, 28V

Status: Unknown
Series: SM 010 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$242.05

Distributor Stock
Logo for Distrelec
Distrelec
from US$242.05
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Overload Current Max 16A
Coil Voltage DC Max 28V
Product Range SM 010 Series

Alternative Descriptions

Electronic Relay, 16A, 28V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 01001.0-01?

Additional datasheets, footprints and schematics for 01001.0-01 are listed on our Part Details page. You can also find images and similar parts to 01001.0-01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 01001.0-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01001.0-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 01001.0-01 fall under?

The 01001.0-01 is listed under Automation & Process Control > Control Gear & Switch Gear > Electronic Overload Relays.

Can I view similar or alternative parts?

You can view similar parts to 01001.0-01 when available in the Electronic Overload Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 01001.0-01 you can contact the distributor directly for product support, shipping queries etc.

Is the 01001.0-01 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 01001.0-01 have stock available?

Authorised distributors including Distrelec and Newark Electronics have stock available or on a lead time for 01001.0-01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 01001.0-01 often in real-time on the comparison pages.

What if I can't find stock of 01001.0-01?

You can fill out our help required form which you can use to request a quote for 01001.0-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay