Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.36
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.36
|
No stock
|
Buy Now | |
Distrelec
from US$2.83
|
25
in stock
|
Buy Now | |
RS
from US$3.05
|
5
in stock
|
Buy Now | |
RS Americas
from US$3.50
|
5
in stock
|
Buy Now | |
element14
from US$2.92
|
5
in stock
|
Buy Now | |
Farnell
from US$3.05
|
5
in stock
|
Buy Now | |
Sager
from US$2.36
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Lens Shape | Rectangular |
---|---|
Switch Lens Colour | Green |
For Use With | EAO 01 Series Pushbutton Switches |
Lens Height | 18mm |
Lens Width | 24mm |
RoHS Compliant | Yes |
EAO Switch Lens Rectangular Green Transparent Plastic EAO 01 Series | Distrelec |
Lens green flat 12.8x18.8 plastic transp | RS |
Lens, Flat, Plastic, Rect, 12.8x18.8mm, Illuminative, Transparent, Green | EAO 01-982.5 | RS Americas |
LENS, SWITCH, RECTANGULAR, GREEN, FLUSH | element14 |
Lens, Rectangular, Green | Newark Electronics |
Industrial Panel Mount Indicators / Switch Indicators LENS REC GREEN HLDR 24V AC-DC | Sager |
Druckhaube grün flach 12.8x18.8 Ks transparent | Boersig |
Where can I find additional details, specifications and documents for a 01-982.5?
Additional datasheets, footprints and schematics for 01-982.5 are listed on our Part Details page. You can also find images and similar parts to 01-982.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01-982.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01-982.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01-982.5 fall under?
The 01-982.5 is listed under Switches & Relays > Switches > Switch Components > Switch Lenses.
Can I view similar or alternative parts?
You can view similar parts to 01-982.5 when available in the Switch Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01-982.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 01-982.5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 01-982.5 have stock available?
Authorised distributors including Distrelec, RS, RS Americas, element14 and Farnell have stock available or on a lead time for 01-982.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01-982.5 often in real-time on the comparison pages.
What if I can't find stock of 01-982.5?
You can fill out our help required form which you can use to request a quote for 01-982.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.