Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Shape | Square |
---|---|
Switch Lens Colour | Blue |
Product Range | - |
RoHS Phthalates Compliant | Yes |
Accessory Type | Lens |
Colour | Blue |
Features | Square Configuration |
For Use With | EAO 01 Series Pushbutton Switches |
Lens, Square, Blue | Newark Electronics |
Lens, Flat, Plastic, Square, 12.8x12.8mm, Illuminative, Translucent, Blue | EAO 01-951.6 | RS Americas |
LENS, SQUARE, BLUE | element14 |
Industrial Panel Mount Indicators / Switch Indicators LPB MOM GRY SLGP SLDR | Sager |
Druckhaube blau flach 12.8x12.8 Ks translucent | Boersig |
Where can I find additional details, specifications and documents for a 01-951.6?
Additional datasheets, footprints and schematics for 01-951.6 are listed on our Part Details page. You can also find images and similar parts to 01-951.6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01-951.6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01-951.6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01-951.6 fall under?
The 01-951.6 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 01-951.6 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01-951.6 you can contact the distributor directly for product support, shipping queries etc.
Is the 01-951.6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01-951.6 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for 01-951.6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01-951.6 often in real-time on the comparison pages.
What if I can't find stock of 01-951.6?
You can fill out our help required form which you can use to request a quote for 01-951.6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.