Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.42
Lens Shape | Rectangular |
---|---|
Switch Lens Colour | Yellow |
Product Range | - |
Accessory Type | Lens |
Colour | Yellow |
Features | Rectangular Configuration |
For Use With | EAO 01 Series Pushbutton Switches |
Lens Height | 18mm |
Lens, Rectangular, Yellow | Newark Electronics |
LENS, RECTANGULAR, YELLOW | element14 |
Lens yellow flat 12.8x18.8 plastic trans | RS |
Lens, Flat, Plastic, Rect, 12.8x18.8mm, Illuminative, Translucent, Yellow | EAO 01-901.4 | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators LENS REC FLT TLT YLW | Sager |
Druckhaube gelb flach 12.8x18.8 Ks transluzent | Boersig |
Where can I find additional details, specifications and documents for a 01-901.4?
Additional datasheets, footprints and schematics for 01-901.4 are listed on our Part Details page. You can also find images and similar parts to 01-901.4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01-901.4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01-901.4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01-901.4 fall under?
The 01-901.4 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 01-901.4 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01-901.4 you can contact the distributor directly for product support, shipping queries etc.
Is the 01-901.4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01-901.4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 01-901.4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01-901.4 often in real-time on the comparison pages.
What if I can't find stock of 01-901.4?
You can fill out our help required form which you can use to request a quote for 01-901.4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.