Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Thread Size - Metric | M4 |
---|---|
Thread Size - Imperial | - |
Screw Length | 10mm |
Fastener Material | Steel |
Fastener Plating | Zinc |
Screw Head Style | Pan Head Pozidriv |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 01.18.441?
Additional datasheets, footprints and schematics for 01.18.441 are listed on our Part Details page. You can also find images and similar parts to 01.18.441 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01.18.441 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01.18.441 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01.18.441 fall under?
The 01.18.441 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to 01.18.441 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01.18.441 you can contact the distributor directly for product support, shipping queries etc.
Is the 01.18.441 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01.18.441 have stock available?
There is no stock from authorised distributors for 01.18.441.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01.18.441 often in real-time on the comparison pages.
What if I can't find stock of 01.18.441?
You can fill out our help required form which you can use to request a quote for 01.18.441 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.