Status: | Unknown |
---|---|
Series: | 01 Series |
RoHS: | Compliant |
Lens Shape | Round |
---|---|
Product Range | 01 Series |
Contact Current Max | 5A |
For Use With | EAO 01 Series Pushbutton Switches |
RoHS Compliant | Yes |
Pushbutton Switch | Newark Electronics |
Indicator Actuator Raised Round 18mm LED Illuminative IP40 Solder | EAO 01-030.005 | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators Indicator Actuator LENS RND FLT TPT | Sager |
Leuchtmelder-Vorsatz D18 L | Boersig |
Where can I find additional details, specifications and documents for a 01-030.005?
Additional datasheets, footprints and schematics for 01-030.005 are listed on our Part Details page. You can also find images and similar parts to 01-030.005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01-030.005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01-030.005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01-030.005 fall under?
The 01-030.005 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Incandescent Indicators.
Can I view similar or alternative parts?
You can view similar parts to 01-030.005 when available in the Incandescent Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01-030.005 you can contact the distributor directly for product support, shipping queries etc.
Is the 01-030.005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 01-030.005 have stock available?
Authorised distributors including Conrad, RS, Newark Electronics, RS Americas and Sager have stock available or on a lead time for 01-030.005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01-030.005 often in real-time on the comparison pages.
What if I can't find stock of 01-030.005?
You can fill out our help required form which you can use to request a quote for 01-030.005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.