Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.44
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight Pointed |
Overall Length | 120mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Length | 120mm |
Precision tweezers | RS |
Tweezer, Precision, Ss, Straight, Flat | Newark Electronics |
TWEEZER, HIGH PRECISION | element14 |
Tweezers | Transfer Multisort Elektronik |
PRECISION TWEEZERS, STAINLESS STEEL, FINE, ROUNDED | IDEAL TEK 00.SA | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight Pointed |
Overall Length | 120mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Height | 120mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight, Pointed |
Overall Length | 4.5" |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Applications | Electronics |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight, Pointed |
Overall Length | 4.75" |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 00 SA?
Additional datasheets, footprints and schematics for 00 SA are listed on our Part Details page. You can also find images and similar parts to 00 SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00 SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00 SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00 SA fall under?
The 00 SA is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 00 SA when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00 SA you can contact the distributor directly for product support, shipping queries etc.
Is the 00 SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00 SA have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 00 SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00 SA often in real-time on the comparison pages.
What if I can't find stock of 00 SA?
You can fill out our help required form which you can use to request a quote for 00 SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.