Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.77
Drive Size - Metric | 10mm |
---|---|
Blade Length - Metric | 125mm |
Overall Length - Metric | 157mm |
Blade Length - Imperial | 4.9" |
Overall Length - Imperial | 6.2" |
SVHC | No SVHC |
RoHS Compliant | NA |
Nut Driver, 10Mm X 125Mm | Newark Electronics |
Wiha Hex Nut Driver 125 mm 100 x 32 mm 157 mm | Distrelec |
Wrench | Transfer Multisort Elektronik |
336 10,0 x 125 mm | RS |
Where can I find additional details, specifications and documents for a 00977?
Additional datasheets, footprints and schematics for 00977 are listed on our Part Details page. You can also find images and similar parts to 00977 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00977 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00977 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00977 fall under?
The 00977 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Drivers > Nut.
Can I view similar or alternative parts?
You can view similar parts to 00977 when available in the Nut range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00977 you can contact the distributor directly for product support, shipping queries etc.
Is the 00977 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00977 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 00977.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00977 often in real-time on the comparison pages.
What if I can't find stock of 00977?
You can fill out our help required form which you can use to request a quote for 00977 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.