Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drive Size - Metric | 9mm |
---|---|
Blade Length - Metric | 125mm |
Overall Length - Metric | 157mm |
Blade Length - Imperial | 4.9" |
Overall Length - Imperial | 6.2" |
SVHC | No SVHC |
RoHS Compliant | NA |
Nut Driver, 9Mm X 125Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 00974?
Additional datasheets, footprints and schematics for 00974 are listed on our Part Details page. You can also find images and similar parts to 00974 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00974 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00974 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00974 fall under?
The 00974 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Drivers > Nut.
Can I view similar or alternative parts?
You can view similar parts to 00974 when available in the Nut range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00974 you can contact the distributor directly for product support, shipping queries etc.
Is the 00974 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00974 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 00974.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00974 often in real-time on the comparison pages.
What if I can't find stock of 00974?
You can fill out our help required form which you can use to request a quote for 00974 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.