Status: | Unknown |
---|---|
Series: | 9286 Series |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | 2Contacts |
Gender | - |
Product Range | 9286 Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Beryllium Copper Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Colour | White |
Contact Termination | Crimp |
Wire-To-Board Connector, 26-18 Awg, 9286 Series, Crimp, 2, Tin Plated Contacts Rohs Compliant: Yes |Avx Interconnect 009286002021106 | Newark Electronics |
CONNECTOR, POKE-IN, 2WAY, 26-18AWG | element14 |
Where can I find additional details, specifications and documents for a 009286002021106?
Additional datasheets, footprints and schematics for 009286002021106 are listed on our Part Details page. You can also find images and similar parts to 009286002021106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 009286002021106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 009286002021106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 009286002021106 fall under?
The 009286002021106 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 009286002021106 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 009286002021106 you can contact the distributor directly for product support, shipping queries etc.
Is the 009286002021106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 009286002021106 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 009286002021106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 009286002021106 often in real-time on the comparison pages.
What if I can't find stock of 009286002021106?
You can fill out our help required form which you can use to request a quote for 009286002021106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.