Status: | Unknown |
---|---|
Series: | 9276 Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
840
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
8,000
in stock
|
Buy Now | |
RS Americas
from US$0.38
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
840
in stock
|
Buy Now | |
element14
from US$0.33
|
840
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Product Range | 9276 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (27-Jun-2018) |
9276 Series 2 Position 2.5 mm Wire to Board Header Poke In Discrete Connector | Future Electronics |
2 WAY WIRE TO BOARD CONNECTOR | TTI Europe |
Wire-To-Board Connector, 18 Awg, 9276 Series, Surface Mount, Receptacle, 2, 2.5 Mm Rohs Compliant: Yes |Kyocera Avx 009276002021106 | Newark Electronics |
CONNECTOR, IDC, 2 WAY, 18 AWG | element14 |
Conn Terminal Block F 2 POS 2.5mm Solder RA SMD 6A/Contact T/R | Avnet Abacus |
02P TERMINAL BLOCK 2,5MM R/A | Rutronik |
Where can I find additional details, specifications and documents for a 00 9276 002 021 106?
Additional datasheets, footprints and schematics for 00 9276 002 021 106 are listed on our Part Details page. You can also find images and similar parts to 00 9276 002 021 106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00 9276 002 021 106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00 9276 002 021 106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00 9276 002 021 106 fall under?
The 00 9276 002 021 106 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 00 9276 002 021 106 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00 9276 002 021 106 you can contact the distributor directly for product support, shipping queries etc.
Is the 00 9276 002 021 106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00 9276 002 021 106 have stock available?
Authorised distributors including Future Electronics, RS Americas, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 00 9276 002 021 106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00 9276 002 021 106 often in real-time on the comparison pages.
What if I can't find stock of 00 9276 002 021 106?
You can fill out our help required form which you can use to request a quote for 00 9276 002 021 106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.