00 9176 003 001 006 Connectors by KYOCERA AVX

CONNECTOR IDC SMT 18AWG 3WAY

Status: Unknown
Series: 9176 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.51

Distributor Stock
Logo for Newark
Newark
from US$0.51
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.60
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.63
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.79
-
Buy Now
Logo for element14
element14
from US$0.58
-
Buy Now
Logo for Farnell
Farnell
from US$0.61
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

No. of Contacts 3Contacts
Gender Plug
Connector Type Wire to Board
Contact Termination Type IDC / IDT
Product Range 9176 Series
Connector Mounting PCB Mount
Contact Plating Tin Plated Contacts
Contact Material Phosphor Bronze
SVHC No SVHC (27-Jun-2018)
Body Plating Tin
Connector Mounting Orientation PC Board
Contact Termination IDC / IDT
Pitch Spacing 4mm
Termination Method IDC
Wire Size AWG Max 18AWG

Alternative Descriptions

Fye Industrial - Falcon/Tape/Reel Rohs Compliant: Yes |Avx Interconnect 009176003001006 | Newark Electronics
9176 Series Wire to Board Receptacle 4 mm Press Fit Discrete Wire IDC | Future Electronics
Conn IDC Connector F 3 POS 4mm Solder ST SMD | Avnet America
CONNECTOR, IDC, SMT, 18AWG, 3WAY | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 00 9176 003 001 006?

Additional datasheets, footprints and schematics for 00 9176 003 001 006 are listed on our Part Details page. You can also find images and similar parts to 00 9176 003 001 006 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 00 9176 003 001 006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00 9176 003 001 006 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 00 9176 003 001 006 fall under?

The 00 9176 003 001 006 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 00 9176 003 001 006 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 00 9176 003 001 006 you can contact the distributor directly for product support, shipping queries etc.

Is the 00 9176 003 001 006 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 00 9176 003 001 006 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 00 9176 003 001 006.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 00 9176 003 001 006 often in real-time on the comparison pages.

What if I can't find stock of 00 9176 003 001 006?

You can fill out our help required form which you can use to request a quote for 00 9176 003 001 006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay