Status: | Unknown |
---|---|
Series: | 9162 Series |
RoHS: | Unknown |
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.55
|
8,400
in stock
|
Buy Now | |
Avnet America
from US$2.55
|
8,400
in stock
|
Buy Now | |
element14
from US$2.02
|
1,384
in stock
|
Buy Now | |
Farnell
from US$2.21
|
1,384
in stock
|
Buy Now | |
Rutronik
from US$1.71
|
-
|
Buy Now | |
Future Electronics
from US$2.50
|
-
|
Buy Now | |
RS Americas
from US$2.83
|
-
|
Buy Now | |
TTI Europe
from US$1.83
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Product Range | 9162 Series |
---|---|
Connector Type | Memory Socket |
No. of Contacts | 6Contacts |
Contact Material | Nickel |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Colour | Silver |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
No. of Mating Cycles | 6000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Memory/Card Type:Combo - Microsd, Sim | Newark Electronics |
Conn Micro SD Card/SIM SKT 6 POS 1.27mm Solder RA SMD | Avnet America |
CONNECTOR, MICRO SD/SIM, COMBI | element14 |
06P micro SIM/micro SD COMBINATON holder | Rutronik |
6 Positions Surface Mount Right Angle Conn SIM/SD CARD | Future Electronics |
MEMORY CARD MICRO-SD PUSH/PUSH | TTI Europe |
Where can I find additional details, specifications and documents for a 00 9162 006 501 150?
Additional datasheets, footprints and schematics for 00 9162 006 501 150 are listed on our Part Details page. You can also find images and similar parts to 00 9162 006 501 150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00 9162 006 501 150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00 9162 006 501 150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00 9162 006 501 150 fall under?
The 00 9162 006 501 150 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 00 9162 006 501 150 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00 9162 006 501 150 you can contact the distributor directly for product support, shipping queries etc.
Is the 00 9162 006 501 150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00 9162 006 501 150 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Rutronik have stock available or on a lead time for 00 9162 006 501 150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00 9162 006 501 150 often in real-time on the comparison pages.
What if I can't find stock of 00 9162 006 501 150?
You can fill out our help required form which you can use to request a quote for 00 9162 006 501 150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.