Status: | Unknown |
---|---|
Series: | 00-9159 Series |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
No stock
|
Buy Now | |
Rutronik
from US$0.52
|
-
|
Buy Now | |
Newark Electronics
from US$0.72
|
-
|
Buy Now | |
Future Electronics
from US$0.51
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
element14
from US$0.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 00-9159 Series |
---|---|
No. of Contacts | 8Contacts |
Card Edge / Backplane Connector Type | Card Edge |
Pitch Spacing | 2mm |
Gender | - |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | Card Edge |
08P CARD EDGE SMD | Rutronik |
Card Edge Conn, Dual Side, 8Pos, Smd | Newark Electronics |
8 Position 2 mm Board to Board Free Hanging Card Edge Connector | Future Electronics |
Conn Card Edge SKT 8 POS 2mm Solder ST SMD Bag | Avnet America |
CARD EDGE CONN, DUAL SIDE, 8POS, SMD | Farnell |
Where can I find additional details, specifications and documents for a 009159008061916?
Additional datasheets, footprints and schematics for 009159008061916 are listed on our Part Details page. You can also find images and similar parts to 009159008061916 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 009159008061916 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 009159008061916 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 009159008061916 fall under?
The 009159008061916 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 009159008061916 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 009159008061916 you can contact the distributor directly for product support, shipping queries etc.
Is the 009159008061916 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 009159008061916 have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 009159008061916.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 009159008061916 often in real-time on the comparison pages.
What if I can't find stock of 009159008061916?
You can fill out our help required form which you can use to request a quote for 009159008061916 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.