Status: | Unknown |
---|---|
Series: | 00-9159 Series |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
No stock
|
Buy Now | |
Rutronik
from US$0.64
|
20,700
in stock
|
Buy Now | |
TTI Europe
from US$0.65
|
2,700
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
-
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
RS Americas
from US$0.87
|
-
|
Buy Now | |
element14
from US$0.64
|
-
|
Buy Now |
Product Range | 00-9159 Series |
---|---|
No. of Contacts | 6Contacts |
Card Edge / Backplane Connector Type | Card Edge |
Pitch Spacing | 2mm |
Gender | Receptacle |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | Card Edge |
06P SINGLE PART CONNECTOR PCB | Rutronik |
LIGHTING | TTI Europe |
Conn Card Edge SKT 6 POS 2mm Solder ST SMD T/R | Avnet Abacus |
Card Edge Conn, Single Side, 6Pos, Smd | Newark Electronics |
00-9159 Series 6 Position 2 mm Pitch Top Board Mount One Piece Card Edge | Future Electronics |
CARD EDGE CONN, SINGLE SIDE, 6POS, SMD | element14 |
Where can I find additional details, specifications and documents for a 009159006551906?
Additional datasheets, footprints and schematics for 009159006551906 are listed on our Part Details page. You can also find images and similar parts to 009159006551906 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 009159006551906 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 009159006551906 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 009159006551906 fall under?
The 009159006551906 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 009159006551906 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 009159006551906 you can contact the distributor directly for product support, shipping queries etc.
Is the 009159006551906 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 009159006551906 have stock available?
Authorised distributors including Rutronik, TTI Europe, Avnet Abacus, Newark Electronics and Future Electronics have stock available or on a lead time for 009159006551906.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 009159006551906 often in real-time on the comparison pages.
What if I can't find stock of 009159006551906?
You can fill out our help required form which you can use to request a quote for 009159006551906 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.