Status: | Unknown |
---|---|
Series: | FSO Series |
RoHS: | Unknown |
Prices starting from US$13.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.20
|
16
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.87
|
76
in stock
|
Buy Now | |
element14
from US$18.16
|
2
in stock
|
Buy Now | |
Farnell
from US$18.09
|
2
in stock
|
Buy Now | |
Avnet America
from US$16.78
|
-
|
Buy Now | |
RS Americas
from US$19.44
|
-
|
Buy Now | |
Distrelec
from US$16.29
|
-
|
Buy Now | |
Sager
from US$17.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 30A |
Fuse Size Held | 13/32" x 1-1/2" 10mm x 38mm 5AG |
Holder Terminals | Pressure Plate |
No. of Fuses | 2Fuses |
Product Range | FSO Series |
Voltage Rating VAC | 600V |
Voltage Rating V DC | 600V |
SVHC | No SVHC (15-Jan-2019) |
Approval Category | CSA UL Recognised |
Body Length | 35mm |
External Depth | 56mm |
Fuse Size Metric | 10.3mm x 38.1mm |
Operating Temperature Max | 130°C |
Operating Temperature Min | -40°C |
Termination Type | Screw Clamp |
Fuse holder | Transfer Multisort Elektronik |
FSO fuseholder 10.3x38 | RS |
FUSE HOLDER, 10.3X38, 2P | element14 |
FSO FUSEHOLDER 10.3x38, 2 pol | Avnet America |
FSO fuseholder 10.3x38 | Schurter 0091.0002 | RS Americas |
Schurter Solar fuse holder 10.3 x 38.1 mm | Distrelec |
Fuse Holder FSO FUSEHOLDER 10.3x38 | Sager |
Where can I find additional details, specifications and documents for a 0091.0002?
Additional datasheets, footprints and schematics for 0091.0002 are listed on our Part Details page. You can also find images and similar parts to 0091.0002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0091.0002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0091.0002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0091.0002 fall under?
The 0091.0002 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 0091.0002 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0091.0002 you can contact the distributor directly for product support, shipping queries etc.
Is the 0091.0002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0091.0002 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, element14, Farnell and Avnet America have stock available or on a lead time for 0091.0002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0091.0002 often in real-time on the comparison pages.
What if I can't find stock of 0091.0002?
You can fill out our help required form which you can use to request a quote for 0091.0002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.