00827 Tools & Production Supplies by Greenlee

ADAPTER WELDMENT, SLIP-IN, 5"

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.74

Distributor Stock
Logo for Newark
Newark
from US$120.21
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$11.74
2
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$617.72
-
Buy Now

Alternative Descriptions

Adapter Weldment, Slip-In, 5inch | Greenlee 00827 | RS Americas


00827 Test Leads & Test Probes by Simpson Electric Co

STANDARD TEST LEAD SET

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Kit Contents RG-58 Cable with a BNC Connector on One End and Small Kelvin Clip on Other End
Accessory Type Test Lead Set
Cable Length 1m

Alternative Descriptions

Standard Test Lead Set | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 00827?

Additional datasheets, footprints and schematics for 00827 are listed on our Part Details page. You can also find images and similar parts to 00827 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 00827 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00827 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 00827 fall under?

The 00827 is listed under Tools & Production Supplies > More Tools & Production Supplies.

Can I view similar or alternative parts?

You can view similar parts to 00827 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 00827 you can contact the distributor directly for product support, shipping queries etc.

Is the 00827 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 00827 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for 00827.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 00827 often in real-time on the comparison pages.

What if I can't find stock of 00827?

You can fill out our help required form which you can use to request a quote for 00827 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay