Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0081930007,
4-1190063-4 |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Sager
from US$0.12
|
-
|
Buy Now |
Color | Clear |
---|---|
Lining Type | Adhesive |
Pliancy | Semi-Rigid |
Shrink Ratio | 4:1 |
Material | Crosslinked Polyolefin |
Adhesive Pre-Coat | Yes |
Sealant | Yes |
Modification | C1 |
Recovered Inside Diameter (Max) | 1.3mm, .05in |
Expanded Inside Diameter (Min) | .225in, 5.72mm |
Length | 1.97in, 50mm |
Wall Thickness | Thin |
Recovered Wall Thickness (Nominal) | 1.2mm, .047in |
Cable Diameter Range | 5.7mm |
Marked | No.1 |
UL Rating | Recognized |
Government Qualified | No |
CSA Certified | No |
Emission Free | No |
Wall Type | Dual |
Fluid Resistance | Diesel Fuel, Engine Cleaner, Brake Fluid, Water, Power Steering Fluid, (ATF) Automatic Transmission Fluid, Lubricating Oil, Engine Coolant |
Resistance Properties | Splash Protection, Limited Immersion Protection, Moisture/Spray Protection |
Flammability | Flame-Retardant |
Resistant To | Fluids, Abrasion, Strain, Mechanical Damage |
Operating Temperature Range | -40 – 105°C |
Heat Shrink Tubing & Sleeves ES-CAP-NO.1-C1-X-50MM | Sager |
Where can I find additional details, specifications and documents for a 0081930007?
Additional datasheets, footprints and schematics for 0081930007 are listed on our Part Details page. You can also find images and similar parts to 0081930007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0081930007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0081930007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0081930007 fall under?
The 0081930007 is listed under Harnessing > Heat Shrink Components > End Caps.
Can I view similar or alternative parts?
You can view similar parts to 0081930007 when available in the End Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0081930007 you can contact the distributor directly for product support, shipping queries etc.
Is the 0081930007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0081930007 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 0081930007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0081930007 often in real-time on the comparison pages.
What if I can't find stock of 0081930007?
You can fill out our help required form which you can use to request a quote for 0081930007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.