Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Length | 900mm |
---|---|
Lamp Base Type | T8 |
Light Source | Fluorescent |
Lens Diameter | - |
Supply Voltage | 240V |
Power Rating | 15W |
Product Range | - |
Plug Type | UK |
Colour | Light Grey |
IP / NEMA Rating | IP20 |
Length Max | 900mm |
Supply Voltage V AC | 240V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 00797?
Additional datasheets, footprints and schematics for 00797 are listed on our Part Details page. You can also find images and similar parts to 00797 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00797 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00797 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00797 fall under?
The 00797 is listed under Lighting Products > Task & Inspection Lighting.
Can I view similar or alternative parts?
You can view similar parts to 00797 when available in the Task & Inspection Lighting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00797 you can contact the distributor directly for product support, shipping queries etc.
Is the 00797 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00797 have stock available?
There is no stock from authorised distributors for 00797.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00797 often in real-time on the comparison pages.
What if I can't find stock of 00797?
You can fill out our help required form which you can use to request a quote for 00797 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.