Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Transmission Distance | - |
---|---|
Module Interface | CAN |
Data Rate | 1Mbps |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
USBCAN LIGHT 2XHS, 1MBPS | element14 |
Kvaser Interface Gateway USBcan, CAN v2.0A/CAN v2.0B - USB 2.0, Ports 2 | Distrelec |
Usbcan Light 2Xhs, 1Mbps | Newark Electronics |
Dual channel USB-to-CAN interface | RS |
Where can I find additional details, specifications and documents for a 00714-7?
Additional datasheets, footprints and schematics for 00714-7 are listed on our Part Details page. You can also find images and similar parts to 00714-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00714-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00714-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00714-7 fall under?
The 00714-7 is listed under Electronic & Electrical Components > Semiconductors - Modules > Interface Modules.
Can I view similar or alternative parts?
You can view similar parts to 00714-7 when available in the Interface Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00714-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 00714-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00714-7 have stock available?
Authorised distributors including element14, Farnell, Distrelec, Newark Electronics and RS have stock available or on a lead time for 00714-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00714-7 often in real-time on the comparison pages.
What if I can't find stock of 00714-7?
You can fill out our help required form which you can use to request a quote for 00714-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.