Status: | Unknown |
---|---|
Series: | CAN Bus to USB 2.0 |
RoHS: | Compliant |
Data Transmission Distance | 3m |
---|---|
Module Interface | USB |
Data Rate | 1000Kbps |
Product Range | CAN Bus to USB 2.0 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Can Module, Usb, Leaf Light V2, 1Ch | Newark Electronics |
Kvaser CAN Bus, 1 Channels, USB, | Distrelec |
Single channel USB-to-CAN PC interface | RS |
Where can I find additional details, specifications and documents for a 00685-0?
Additional datasheets, footprints and schematics for 00685-0 are listed on our Part Details page. You can also find images and similar parts to 00685-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00685-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00685-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00685-0 fall under?
The 00685-0 is listed under Wireless Modules & Adaptors > Interface Modules > CAN.
Can I view similar or alternative parts?
You can view similar parts to 00685-0 when available in the CAN range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00685-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 00685-0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 00685-0 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Distrelec and RS have stock available or on a lead time for 00685-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00685-0 often in real-time on the comparison pages.
What if I can't find stock of 00685-0?
You can fill out our help required form which you can use to request a quote for 00685-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.