Status: | Unknown |
---|---|
Series: | 6338 Series |
RoHS: | Unknown |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.6mm |
No. of Contacts | 34 Contacts, 34Contacts |
Connector Mounting | Cable Mount |
Connector Body Orientation | Straight |
Contact Termination Type | IDC / IDT |
Contact Material | Copper Alloy |
Contact Plating - Mating Side | 10µ" Gold Plated Contacts |
Connector Body Material | PET (Polyester) Glass Filled Body |
Product Range | 6338 Series |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Card Edge |
Colour | Grey |
Connector Mounting Orientation | Flange |
Connector Type | Card Edge |
Contact Plating | Gold Plated Contacts |
Contact Termination | IDC / IDT |
External Depth | 10mm |
External Length / Height | 18mm |
External Width | 54.84mm |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
Insulation Resistance | 1000Mohm |
Material | Polyester |
No. of Rows | 2Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Pitch Spacing | 2.54mm |
Voltage Rating VAC | 350V |
CARD EDGE CONN, DUAL SIDE, 34POS, CABLE | element14 |
Where can I find additional details, specifications and documents for a 006338034000042?
Additional datasheets, footprints and schematics for 006338034000042 are listed on our Part Details page. You can also find images and similar parts to 006338034000042 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 006338034000042 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 006338034000042 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 006338034000042 fall under?
The 006338034000042 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 006338034000042 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 006338034000042 you can contact the distributor directly for product support, shipping queries etc.
Is the 006338034000042 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 006338034000042 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 006338034000042.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 006338034000042 often in real-time on the comparison pages.
What if I can't find stock of 006338034000042?
You can fill out our help required form which you can use to request a quote for 006338034000042 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.