Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | - |
---|---|
Accessory Type | Retaining Clip |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Clip Diameter | 24.206mm |
Clip Diameter Max | 24.2mm |
External Depth | 1.6mm |
Where can I find additional details, specifications and documents for a 006-10417?
Additional datasheets, footprints and schematics for 006-10417 are listed on our Part Details page. You can also find images and similar parts to 006-10417 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 006-10417 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 006-10417 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 006-10417 fall under?
The 006-10417 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 006-10417 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 006-10417 you can contact the distributor directly for product support, shipping queries etc.
Is the 006-10417 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 006-10417 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 006-10417.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 006-10417 often in real-time on the comparison pages.
What if I can't find stock of 006-10417?
You can fill out our help required form which you can use to request a quote for 006-10417 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.