Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
B-040-22-N,
B-040-22-N, 4-1190040-6 |
Prices starting from US$2.60
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.83
|
6,392
in stock
|
Buy Now | |
TTI Europe
from US$5.13
|
10,100
in stock
|
Buy Now | |
Rapid Electronics
from US$8.57
|
6,392
in stock
|
Buy Now | |
Chip One Stop
from US$3.35
|
6,392
in stock
|
Buy Now | |
Heilind Electronics
from US$8.02
|
6,173
in stock
|
Buy Now | |
Future Electronics
from US$2.60
|
5,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.02
|
1,234
in stock
|
Buy Now | |
Avnet America
from US$5.02
|
-
|
Buy Now | |
Boersig
from US$7.35
|
-
|
Buy Now | |
Sager
from US$3.55
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Color | White/Blue |
---|---|
Lead Plating Material | Tin |
Lead Stranding | Stranded |
Shield Outside Diameter (Max) | 2.8 mm |
Cable Shield Material | Silver, Tin |
Pre-Installed Lead Type | 55A0111 |
Pre-Installed Lead Wire Size | 22AWG, .38mm² |
Overall Length | 1.181in, 30mm |
Conductor Outside Diameter | .3 – 1.6mm, .012 – .06in |
Dielectric Outside Diameter | 2.5mm, .098in |
Jacket Outside Diameter | .173in, 4.4mm |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Government Qualified | No |
Temperature Indicator | No |
Product Type | Coax Terminator |
Temperature Indicator Type | No |
Applies To | Coaxial Cable |
Splice Type | SolderSleeve |
Termination Method | Solder |
Operating Temperature (Max) | 150°C |
Resistance Properties | Splash Protection |
Solder Sleeves & Shield Tubing B-040-22-N | Rapid Electronics |
005299-000 4-1190040-6 B-040-22-N | Heilind Electronics |
4.4 mm Blue Coaxial Solder Sleeve Shield Terminator | Future Electronics |
Cable Accessories Coaxial Terminator Polyvinylidene Fluoride Transparent Blue | Avnet America |
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet Asia |
Where can I find additional details, specifications and documents for a 005299-000?
Additional datasheets, footprints and schematics for 005299-000 are listed on our Part Details page. You can also find images and similar parts to 005299-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 005299-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 005299-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 005299-000 fall under?
The 005299-000 is listed under Harnessing > Interconnect Devices > Coax Cable Termination.
Can I view similar or alternative parts?
You can view similar parts to 005299-000 when available in the Coax Cable Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 005299-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 005299-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 005299-000 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 005299-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 005299-000 often in real-time on the comparison pages.
What if I can't find stock of 005299-000?
You can fill out our help required form which you can use to request a quote for 005299-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.