Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.80
Distributor | Stock | ||
---|---|---|---|
Newark
from US$18.80
|
8
in stock
|
Buy Now |
For Use With | Weller DXV80 & DSX80 Desoldering Iron |
---|---|
Tip / Nozzle Style | Eccentric |
Tip / Nozzle Width | 2.9mm |
Tip / Nozzle Length | 23mm |
Tip / Nozzle O.D. | 0.114" |
RoHS Compliant | NA |
Tip, Desoldering Iron, Eccentric 0.114In | Newark Electronics |
Where can I find additional details, specifications and documents for a 0051314799?
Additional datasheets, footprints and schematics for 0051314799 are listed on our Part Details page. You can also find images and similar parts to 0051314799 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0051314799 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0051314799 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0051314799 fall under?
The 0051314799 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Desoldering > Desoldering Iron Tips & Nozzles.
Can I view similar or alternative parts?
You can view similar parts to 0051314799 when available in the Desoldering Iron Tips & Nozzles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0051314799 you can contact the distributor directly for product support, shipping queries etc.
Is the 0051314799 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0051314799 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 0051314799.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0051314799 often in real-time on the comparison pages.
What if I can't find stock of 0051314799?
You can fill out our help required form which you can use to request a quote for 0051314799 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.