Status: | Unknown |
---|---|
Series: | Olflex Heat 180 SiF Series |
RoHS: | Unknown |
Jacket Material | Silicone |
---|---|
Jacket Colour | Grey |
Wire Gauge | 16AWG |
Conductor Area CSA | 1.5mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 30 x 0.25mm |
Voltage Rating | 300V |
Conductor Material | Tinned Copper |
External Diameter | 2.8mm |
Approval Specification | - |
Product Range | Olflex Heat 180 SiF Series |
SVHC | No SVHC (15-Jan-2019) |
Conductor Make-up | 30 / 0.25mm |
Current Rating | 18A |
Operating Temperature Max | 180°C |
Operating Temperature Min | -50°C |
Outer Diameter | 2.8mm |
Voltage Rating VAC | 300V |
Wire | Transfer Multisort Elektronik |
LappKabel 0051106 HEAT 180 SIF Single Core Wiring Cable 1 x 1.5mm² Grey | Rapid Electronics |
Fields/areas with high environment temperatures where original wire insulation materials embrittles due to short time.Typical areas of application:Cabinets · Device/apparatus construction · Electromotor industry · Sauna and Solaria construction · Thermal- and heating elements · Lighting · Ventilator construction · Air-conditioning technology · Furnace construction · Generators -and Transformators construction. | Conrad |
WIRE, SILICONE, GREY, 1.5MM, 100M | element14 |
Where can I find additional details, specifications and documents for a 0051106?
Additional datasheets, footprints and schematics for 0051106 are listed on our Part Details page. You can also find images and similar parts to 0051106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0051106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0051106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0051106 fall under?
The 0051106 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 0051106 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0051106 you can contact the distributor directly for product support, shipping queries etc.
Is the 0051106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0051106 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, Conrad, element14 and Farnell have stock available or on a lead time for 0051106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0051106 often in real-time on the comparison pages.
What if I can't find stock of 0051106?
You can fill out our help required form which you can use to request a quote for 0051106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.