Status: | Unknown |
---|---|
Series: | Olflex Heat 180 SiF Series |
RoHS: | Unknown |
Jacket Material | Silicone |
---|---|
Jacket Colour | Purple |
Wire Gauge | 21AWG |
Conductor Area CSA | 0.5mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 16 x 0.2mm |
Voltage Rating | 300V |
Conductor Material | Tinned Copper |
External Diameter | 2.1mm |
Approval Specification | - |
Product Range | Olflex Heat 180 SiF Series |
SVHC | No SVHC (15-Jan-2019) |
Conductor Make-up | 16 / 0.2mm |
Current Rating | 9A |
Operating Temperature Max | 180°C |
Operating Temperature Min | -50°C |
Outer Diameter | 2.1mm |
Voltage Rating VAC | 300V |
Wire | Transfer Multisort Elektronik |
Wire, Hook Up, Hi Temp, 21 Awg, 0.5 Mm , 300 V, Purple, 328 Ft, 100 M Rohs Compliant: Yes |Lapp Kabel 0048007 | Newark Electronics |
WIRE, SILICONE, PURPLE, 0.5MM, 100M | element14 |
Lapp ÖLFLEX® HEAT 180 SiF Stranded Wire Silicone 0.5mm² Tinned Copper Violet 100m | Distrelec |
Where can I find additional details, specifications and documents for a 0048007?
Additional datasheets, footprints and schematics for 0048007 are listed on our Part Details page. You can also find images and similar parts to 0048007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0048007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0048007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0048007 fall under?
The 0048007 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 0048007 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0048007 you can contact the distributor directly for product support, shipping queries etc.
Is the 0048007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0048007 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 0048007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0048007 often in real-time on the comparison pages.
What if I can't find stock of 0048007?
You can fill out our help required form which you can use to request a quote for 0048007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.