Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.11
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$16.11
|
-
|
Buy Now |
Tip Size 1 | - |
---|---|
Tip Size 2 | - |
Tip Style 1 | Pozidriv No.3 |
Tip Style 2 | Pozidriv No.4 |
Overall Length | 200mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Blade Length | 200mm |
Driver Type | Pozidrive No 3 + No 4 |
Screwdriver Type | Pozi |
Where can I find additional details, specifications and documents for a 00434?
Additional datasheets, footprints and schematics for 00434 are listed on our Part Details page. You can also find images and similar parts to 00434 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00434 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00434 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00434 fall under?
The 00434 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 00434 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00434 you can contact the distributor directly for product support, shipping queries etc.
Is the 00434 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00434 have stock available?
Authorised distributors including Rapid Electronics have stock available or on a lead time for 00434.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00434 often in real-time on the comparison pages.
What if I can't find stock of 00434?
You can fill out our help required form which you can use to request a quote for 00434 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.